1 CHANNEL, VIDEO AMPLIFIER, PDSO5, LEAD FREE, SOT-23, TSOP-5 Product overview: NCS2511SNT1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2511SNT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082450-NCS2511SNT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1GHz
Amplifier Type: Current Feedback
Slew Rate: 2500 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Operating Supply Current: 7.5mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO5
Current Feedback Amplifier 1 Circuit 5-TSOP
Current Feedback Amplifier 1 Circuit 5-TSOP
IC OPAMP CFA 1 CIRCUIT 5TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-NCS2511SNT1G | 1082450-NCS2511SNT1G | NCS2511SNT1G | NCS2511SNT1G-ND | NCS2511SNT1G | NCS2511SNT1G |
| Product Name | SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2511SNT1G | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 volts | 5 to 10 volts | 5 volts | |||
| Slew Rate | 2500 V/µs | 2500 V/µs | 2500 V/µs | 2500 V/µs | 0.0025 V/µs | |
| Bandwidth | 1000 MHz | 1000 MHz | 1000 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |