onsemi Instrumentation, Op Amps, Buffer Amps NCS2502SNT1G

Description
Current Feedback Amplifier 1 Circuit 6-TSOP
Request a Quote Datasheet
Description
Current Feedback Amplifier 1 Circuit 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - NCS2502SNT1G-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS2502SNT1G-ND
Instrumentation, Op Amps, Buffer Amps NCS2502SNT1G-ND
Current Feedback Amplifier 1 Circuit 6-TSOP

Current Feedback Amplifier 1 Circuit 6-TSOP

Buy Now Datasheet
Singapore, Singapore
SOT-23 Operational Amplifier IC
687-NCS2502SNT1G
SOT-23 Operational Amplifier IC 687-NCS2502SNT1G
1 CHANNEL, VIDEO AMPLIFIER, PDSO6, LEAD FREE, SOT-23, TSOP-6 Product overview: NCS2502SNT1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2502SNT1G can be used for catalog matching and distributor lookup.

1 CHANNEL, VIDEO AMPLIFIER, PDSO6, LEAD FREE, SOT-23, TSOP-6 Product overview: NCS2502SNT1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2502SNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2502SNT1G - 045160-NCS2502SNT1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2502SNT1G
045160-NCS2502SNT1G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2502SNT1G 045160-NCS2502SNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 045160-NCS2502SNT1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 110MHz Amplifier Type: Current Feedback Slew Rate: 230 V/μs Current - Input Bias: 3μA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 6-TSOP Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V Operating Supply Current: 650μA Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 045160-NCS2502SNT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 110MHz
Amplifier Type: Current Feedback
Slew Rate: 230 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-TSOP
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Operating Supply Current: 650μA
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - NCS2502SNT1G - Rochester Electronics
Newburyport, MA, United States
Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO6

Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO6

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2502SNT1G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS2502SNT1G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS2502SNT1G
IC OPAMP CFA 1 CIRCUIT 6TSOP

IC OPAMP CFA 1 CIRCUIT 6TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS2502SNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS2502SNT1G
Integrated Circuits (ICs) - Linear - Amplifiers NCS2502SNT1G
IC OPAMP CFA 1 CIRCUIT 6TSOP

IC OPAMP CFA 1 CIRCUIT 6TSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCS2502SNT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS2502SNT1G
Instrumentation, OP Amps, Buffer Amps NCS2502SNT1G
Current Feedback Amplifier 1 Circuit 6-TSOP

Current Feedback Amplifier 1 Circuit 6-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number NCS2502SNT1G-ND 687-NCS2502SNT1G 045160-NCS2502SNT1G NCS2502SNT1G NCS2502SNT1G NCS2502SNT1G NCS2502SNT1G
Product Name Instrumentation, Op Amps, Buffer Amps SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2502SNT1G Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps
Slew Rate 230 V/µs 230 V/µs 230 V/µs 2.30E-4 V/µs 230 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SOT-23-6 Thin, TSOT-23-6 Tape and Reel SOP; 6-TSOP SC-74-6 Surface Mount SOT; SOT23; SOT-23-6 Thin, TSOT-23-6
Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data