Manufacturer: ON Semiconductor
Win Source Part Number: 060095-NCS2501SNT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Slew Rate: 450 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-TSOP
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Operating Supply Current: 1.1mA
Channel Output Current: 100mA
Alternative Parts (Cross-Reference): OPA695IDBVRG4; NCS2511SNT2G; NCS2501SNT1G; NCS2511SNT2;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 1 Circuit 6-TSOP
1 CHANNEL, VIDEO AMPLIFIER, PDSO6, LEAD FREE, SOT-23, TSOP-6 Product overview: NCS2501SNT1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2501SNT1G can be used for catalog matching and distributor lookup.
Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO6
IC OPAMP CFA 1 CIRCUIT 6TSOP
Current Feedback Amplifier 1 Circuit 6-TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 060095-NCS2501SNT1G | NCS2501SNT1G-ND | 687-NCS2501SNT1G | NCS2501SNT1G | NCS2501SNT1G | NCS2501SNT1G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2501SNT1G | Instrumentation, Op Amps, Buffer Amps | SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 5 to 10 volts | 5 volts | 5 volts | |||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | |||
| VOS | 0.7000 millivolts | 0.7000 millivolts | ||||
| IBIAS | 2 µA | 2 µA | ||||
| Slew Rate | 450 V/µs | 450 V/µs | 450 V/µs | 4.50E-4 V/µs | 450 V/µs |