Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 060094-NCS2500SNT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Slew Rate: 450 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Operating Supply Current: 1.1mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
OP-AMP, 4000uV OFFSET-MAX, PDSO5, LEAD FREE, SOT-23, TSOP-5 Product overview: NCS2500SNT1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2500SNT1G can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 5-TSOP
IC OPAMP CFA 1 CIRCUIT 5TSOP
IC OPAMP CFA 1 CIRCUIT 5TSOP
Current Feedback Amplifier 1 Circuit 5-TSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCS2500SNT1G | 060094-NCS2500SNT1G | 687-NCS2500SNT1G | NCS2500SNT1G-ND | NCS2500SNT1G | NCS2500SNT1G | NCS2500SNT1G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2500SNT1G | SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SOP; TSOP5/6 | SOP; 5-TSOP | Tape and Reel | SOT; SOT-23-5 Thin, TSOT-23-5 | Surface Mount | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | Removed; Obsolete | |||
| Supply Voltage (VS) | 5 to 10 volts | 5 volts | 5 volts | ||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps |