onsemi Dual 270kHz Operational Amplifier IC NCS2333MUTBG

Description
Dual Op Amp, 30µV Offset, 270kHz BW, 8-Pin S-PDSO-N8 Product overview: NCS2333MUTBG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 270kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 270kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2333MUTBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 30µV Offset, 270kHz BW, 8-Pin S-PDSO-N8 Product overview: NCS2333MUTBG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 270kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 270kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2333MUTBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 270kHz Operational Amplifier IC
687-NCS2333MUTBG
Dual 270kHz Operational Amplifier IC 687-NCS2333MUTBG
Dual Op Amp, 30µV Offset, 270kHz BW, 8-Pin S-PDSO-N8 Product overview: NCS2333MUTBG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 270kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 270kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2333MUTBG can be used for catalog matching and distributor lookup.

Dual Op Amp, 30µV Offset, 270kHz BW, 8-Pin S-PDSO-N8 Product overview: NCS2333MUTBG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 270kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 270kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2333MUTBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2333MUTBG - 1143657-NCS2333MUTBG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2333MUTBG
1143657-NCS2333MUTBG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2333MUTBG 1143657-NCS2333MUTBG
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143657-NCS2333MUTBG Bandwidth: 270 kHz Slew Rate: 0.15 V/µs Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant Schedule B: 8542330000

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143657-NCS2333MUTBG
Bandwidth: 270 kHz
Slew Rate: 0.15 V/µs
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Schedule B: 8542330000

Buy Now
Instrumentation, Op Amps, Buffer Amps - NCS2333MUTBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS2333MUTBGOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS2333MUTBGOSCT-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-UDFN (2x2)

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-UDFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS2333MUTBGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS2333MUTBGOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS2333MUTBGOSDKR-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-UDFN (2x2)

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-UDFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS2333MUTBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS2333MUTBGOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS2333MUTBGOSTR-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-UDFN (2x2)

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-UDFN (2x2)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2333MUTBG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS2333MUTBG
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS2333MUTBG
IC OPAMP ZERO-DRIFT 2 CIRC 8UDFN

IC OPAMP ZERO-DRIFT 2 CIRC 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS2333MUTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS2333MUTBG
Integrated Circuits (ICs) - Linear - Amplifiers NCS2333MUTBG
IC OPAMP ZERO-DRIFT 2 CIRC 8UDFN

IC OPAMP ZERO-DRIFT 2 CIRC 8UDFN

Supplier's Site
Opamp, 270Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi - 84AC7248 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 270Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi
84AC7248
Opamp, 270Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi 84AC7248
OPAMP, 270KHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:270kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:UDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OPAMP, 270KHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:270kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:UDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS2333MUTBG - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS2333MUTBG
Instrumentation, OP Amps, Buffer Amps NCS2333MUTBG
IC OPAMP ZERO-DRIFT 2 CIRC 8UDFN

IC OPAMP ZERO-DRIFT 2 CIRC 8UDFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS2333MUTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS2333MUTBG
Instrumentation, OP Amps, Buffer Amps NCS2333MUTBG
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-UDFN (2x2)

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-UDFN (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCS2333MUTBG
Operational Amplifiers - Op Amps NCS2333MUTBG
Operational Amplifiers - Op Amps DUAL PRECISION OP

Operational Amplifiers - Op Amps DUAL PRECISION OP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-NCS2333MUTBG 1143657-NCS2333MUTBG NCS2333MUTBGOSCT-ND NCS2333MUTBG NCS2333MUTBG 84AC7248 NCS2333MUTBG NCS2333MUTBG NCS2333MUTBG
Product Name Dual 270kHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2333MUTBG Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Opamp, 270Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards RoHS RoHS
Slew Rate 0.1500 V/µs 0.1500 V/µs 1.50E-7 V/µs 0.1500 V/µs 0.1500 V/µs
Bandwidth 0.2700 MHz
Features Rail-Rail-Out
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1922975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3.3 to 5 volts
Package Type SOIC; Soic
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0722301VFA - Lingto Electronic Limited
Specs
Source Current (IS) 37.7 milliamps
Bandwidth 250 MHz
View Details