Precision Operational Amplifier, Low Power, Zero-Drift, 30 µV Offset Low Power, Zero-Drift Operational Amplifier with 10 µV Offset
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 887077-NCS2333DR2G
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCS2333
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: NCS2333DR2GOSTR, NCS2333DR2GOSCT, NCS2333DR2GOSDKR
onsemi NCS2333DR2G Operational Amplifier
onsemi NCS2333DR2G Operational Amplifier
onsemi NCS2333DR2G Operational Amplifier
Dual Op Amp, Low Power, Zero-Drift, 30µV Offset, 270kHz BW Product overview: NCS2333DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 270kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 270kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2333DR2G can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OPAMP, 270KHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:270kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OP AMP ZERO DRIFT DUAL 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Operational Amplifiers - Op Amps DUAL PRECISION OPAMP
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCS2333DR2G | NCS2333DR2GOSDKR-ND | 887077-NCS2333DR2G | 1263465 | 1263465P | 687-NCS2333DR2G | NCS2333DR2G | 31AC0681 | 598-NCS2333DR2G | NCS2333DR2G | NCS2333DR2G | NCS2333DR2G | NCS2333DR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2333DR2G | Op Amps | Op Amps | Low-Power Dual 270kHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Opamp, 270Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi | IC OP AMP ZERO DRIFT DUAL 8SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Package Type | SOIC; SOIC-8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; Soic | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | Surface Mount | Surface Mount | ||||
| Life Cycle Stage | Active | Active | Active | Active | |||||||||
| Features | Rail-Rail-Out | Rail-Rail-Out; Rail-Rail-In | |||||||||||
| Source Current (IS) | 0.0210 milliamps | 0.0210 milliamps | 0.0210 milliamps | 0.0210 milliamps |