Operational Amplifier, 75 µV Max Offset, 0.25 µV/C, 35 µA, Zero-Drift
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
OPAMP, 270KHZ, -40 TO 125DEG; No. of Amplifiers:2 Amplifier; Bandwidth:270kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps DUAL PRECISION OP-AMP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCS2325DR2G | 488-NCS2325DR2GDKR-ND | NCS2325DR2G | 31AC0679 | NCS2325DR2G | NCS2325DR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 270Khz, -40 To 125Deg; No. Of Amplifiers Onsemi | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | ||||
| Package Type | SOIC; SOIC-8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Active | Active | Active | |||
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0210 milliamps | 0.0210 milliamps |