Operational Amplifier, 75 µV Max Offset, 0.25 µV/C, 35 µA, Zero-Drift, 4000-REEL Product overview: NCS2325DMR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2325DMR2G can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OP AMP 2CH 8-MSOP
IC OP AMP 2CH 8-MSOP
Operational Amplifier, 75 µV Max Offset, 0.25 µV/C, 35 µA, Zero-Drift
Manufacturer: onsemi
Category: Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)Cut Tape (CT)
Slew Rate: Zero-Drift
Slew Rate: 0.16V/µs
Gain Bandwidth Product: 270 kHz
Current - Input Bias: 50 pA
Voltage - Input Offset: 14 µV
Current - Supply: 21µA
Current - Output / Channel: 5 mA
OP-AMP, 270KHZ, 0.16V/US, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:270kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifier, 75 µV Max Offset, 0.25 µV/C, 35 µA, Zero-Drift
IC CMOS 2 CIRCUIT 8MICRO
IC CMOS 2 CIRCUIT 8MICRO
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Operational Amplifiers - Op Amps DUAL PRECISION OPAMP
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-NCS2325DMR2G | 488-NCS2325DMR2GTR-ND | 1263464P | 1263464 | NCS2325DMR2G | 04AC9278 | 598-NCS2325DMR2G | NCS2325DMR2G | NCS2325DMR2G | NCS2325DMR2G | NCS2325DMR2G | |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps | Op-Amp, 270Khz, 0.16V/us, Msop-8; No. Of Amplifiers Onsemi | Operational Amplifier, 75 µV Max Offset, 0.25 µV/C, 35 µA, Zero-Drift | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||||||||
| Features | Rail-Rail-Out | |||||||||||
| Source Current (IS) | 0.0210 milliamps | 0.0210 milliamps | 0.0210 milliamps | 0.0210 milliamps | ||||||||
| Slew Rate | 0.1600 V/µs | 0.1600 V/µs | 1.60E-7 V/µs | 1.60E-7 V/µs | 0.1600 V/µs | |||||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; MSOP | SOP; MSOP; Msop | Micro8 | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |