onsemi Audio Special Purpose - NCS2300MUTBG NCS2300MUTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887076-NCS2300MUTBG Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Detection Switch 1 Channel 6-UDFN (1.2x1) Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NCS2300 Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (1.2x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887076-NCS2300MUTBG Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Detection Switch 1 Channel 6-UDFN (1.2x1) Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NCS2300 Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (1.2x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - NCS2300MUTBG - 887076-NCS2300MUTBG - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - NCS2300MUTBG
887076-NCS2300MUTBG
Audio Special Purpose - NCS2300MUTBG 887076-NCS2300MUTBG
Manufacturer: ON Semiconductor Win Source Part Number: 887076-NCS2300MUTBG Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Detection Switch 1 Channel 6-UDFN (1.2x1) Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NCS2300 Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (1.2x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887076-NCS2300MUTBG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Detection Switch 1 Channel 6-UDFN (1.2x1)
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCS2300
Categories: Integrated Circuits (ICs)
Case / Package: 6-UDFN (1.2x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Audio Special Purpose - NCS2300MUTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
NCS2300MUTBG
Audio Special Purpose NCS2300MUTBG
Audio Detection Switch 1 Channel 6-UDFN (1.2x1)

Audio Detection Switch 1 Channel 6-UDFN (1.2x1)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 887076-NCS2300MUTBG NCS2300MUTBG
Product Name Audio Special Purpose - NCS2300MUTBG Audio Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data