Manufacturer: ON Semiconductor
Win Source Part Number: 1082449-NCS2300MUTAG
Packaging: Reel - TR
Applications: Consumer Audio
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-UDFN (1.25x1)
Purpose: Detection Switch
Supply Voltage - Operating: 1.6 V to 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Audio Detection Switch 1 Channel 6-UDFN (1.2x1)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1082449-NCS2300MUTAG | NCS2300MUTAG |
| Product Name | Audio Special Purpose - NCS2300MUTAG | Audio Special Purpose |
| Supply Voltage (VS) | 1.6 to 2.75 volts | 1.6 to 2.75 volts |