Comparator, High Speed, 50 ns, Low Voltage, Rail-to-Rail, Open Drain, 3000-REEL Product overview: NCS2252SQ2T2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCS2252SQ2T2G can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 6000uV Offset-Max, 90ns Response Time, PDSO5
COMPARATOR, 50NS, -40 TO 125DEG C; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:50ns; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Open Drain RoHS Compliant: Yes
Comparator General Purpose Open Drain SC-88A (SC-70-5/SOT-353)
Analog Comparators SINGLE OPEN DRAIN OUTPUT
SINGLE OPEN DRAIN OUTPUT
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-NCS2252SQ2T2G | NCS2252SQ2T2G | 65AC4959 | NCS2252SQ2T2G | NCS2252SQ2T2G | NCS2252SQ2T2G |
| Product Name | Linear Comparator IC | Comparator, 50Ns, -40 To 125Deg C; Comparator Type Onsemi | Comparators | Analog Comparators | Linear - Comparators | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards | RoHS | |||||
| Package Type | SC-88A-5-EPOXY | SC-70 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | |||
| Life Cycle Stage | Active | |||||
| RoHS Compliant | RoHS | RoHS |