Comparator, High Speed, 50 ns, Low Voltage, Rail-to-Rail, Open Drain
ON Semiconductor, NCS2252SN2T1G
SINGLE OPEN DRAIN OUTPUT
Comparator General Purpose Open Drain 5-TSOP
COMPARATOR, LOW VOLTAGE, -40 TO 125DEG C; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:50ns; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:TSOP; No. of Pins:5Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
Analog Comparators SINGLE OPEN DRAIN OUTPUT
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | NCS2252SN2T1G | 1858090 | 1859083P | NCS2252SN2T1G | NCS2252SN2T1G | 84AC7247 | NCS2252SN2T1G |
| Product Name | Comparators | Comparators | Linear - Comparators | Comparators | Comparator, Low Voltage, -40 To 125Deg C; Comparator Type Onsemi | Analog Comparators | |
| Standards | RoHS | ||||||
| Package Type | SOP; SOT; SOT23; TSOP-5 / SOT-23-5 | SOP; Tsop | SOP; TSOP | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | TSOP | ||
| Life Cycle Stage | Active | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Logic Output | Rail to rail | Rail to Rail |