onsemi Comparators NCS2250SN2T3G

Description
Comparator
Description
Comparator
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS2250SN2T3G is a low voltage comparator designed for high-speed applications, featuring a propagation delay of 50 ns with a 100 mV overdrive. It supports a rail-to-rail input and output, allowing for input signals that can range from 200 mV below the negative rail to 200 mV above the positive rail. The device operates within a supply voltage range of 1.8 V to 5.5 V and has a typical supply current of 150 OºA at a 5 V supply. This comparator is available in two output configurations: a complementary push-pull output (NCS2250) and an open drain output (NCS2252). It comes in compact TSOP,àí5 (SOT23,àí5) and SC,àí88A (SC70,àí5) packages, making it suitable for space-constrained applications. The NCS2250SN2T3G is also automotive qualified, indicated by the NCV prefix, and complies with AEC,àíQ100 standards, making it suitable for automotive and other applications requiring stringent reliability. Applications for this comparator include voltage threshold detection, zero-crossing detection, high-speed sampling circuits, logic level shifting, and clock and data signal restoration. The device is RoHS compliant and is offered in a Pb-free, halogen-free, and BFR-free package.

Datasheet Summary
Powered by GS/AI

The NCS2250SN2T3G is a low voltage comparator designed for high-speed applications, featuring a propagation delay of 50 ns with a 100 mV overdrive. It supports a rail-to-rail input and output, allowing for input signals that can range from 200 mV below the negative rail to 200 mV above the positive rail. The device operates within a supply voltage range of 1.8 V to 5.5 V and has a typical supply current of 150 OºA at a 5 V supply. This comparator is available in two output configurations: a complementary push-pull output (NCS2250) and an open drain output (NCS2252). It comes in compact TSOP,àí5 (SOT23,àí5) and SC,àí88A (SC70,àí5) packages, making it suitable for space-constrained applications. The NCS2250SN2T3G is also automotive qualified, indicated by the NCV prefix, and complies with AEC,àíQ100 standards, making it suitable for automotive and other applications requiring stringent reliability. Applications for this comparator include voltage threshold detection, zero-crossing detection, high-speed sampling circuits, logic level shifting, and clock and data signal restoration. The device is RoHS compliant and is offered in a Pb-free, halogen-free, and BFR-free package.

Suppliers

Company
Product
Description
Supplier Links
Comparators - NCS2250SN2T3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
NCS2250SN2T3G
Comparators NCS2250SN2T3G
Comparator

Comparator

Buy Now Datasheet
Comparators - NCS2250SN2T3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
NCS2250SN2T3G
Comparators NCS2250SN2T3G
Comparator General Purpose Push-Pull, Rail-to-Rail 5-TSOP

Comparator General Purpose Push-Pull, Rail-to-Rail 5-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
NCS2250SN2T3G
Analog Comparators NCS2250SN2T3G
Analog Comparators SINGLE PUSH-PULL OUTPUT C

Analog Comparators SINGLE PUSH-PULL OUTPUT C

Buy Now Datasheet
Linear - Comparators - NCS2250SN2T3G - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
NCS2250SN2T3G
Linear - Comparators NCS2250SN2T3G
SINGLE PUSH-PULL OUTPUT C

SINGLE PUSH-PULL OUTPUT C

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number NCS2250SN2T3G NCS2250SN2T3G NCS2250SN2T3G NCS2250SN2T3G
Product Name Comparators Comparators Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLV2422M Dual, Wide-Input-Voltage uPower, Rail-To-Rail Single-Supply Operational Amplifier - 5962-9751401QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 75 microamps
View Details
Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Op Amps - 1223383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; Sot-25
Number of Pins 5
View Details