ON Semiconductor, NCS2250SN2T1G
Comparator, High Speed, 50 ns, Low Voltage, Rail-to-Rail, Push-Pull, 3000-REEL Product overview: NCS2250SN2T1G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCS2250SN2T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928967-NCS2250SN2T1G
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Comparator General Purpose Push-Pull, Rail-to-Rail 5-TSOP
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCS2250
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCS2250SN2T1GOSTR, NCS2250SN2T1GOSDKR, NCS2250SN2T1G-ND, NCS2250SN2T1GOSCT
Comparator, High Speed, 50 ns, Low Voltage, Rail-to-Rail, Push-Pull
Analog Comparators SINGLE PUSH-PULL OUTPUT
COMPARATOR, LOW VOLTAGE, -40 TO 125DEG C; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:50ns; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:TSOP; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Comparator General Purpose Push-Pull, Rail-to-Rail 5-TSOP
SINGLE PUSH-PULL OUTPUT C
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1859024 | 1859024P | 692-NCS2250SN2T1G | 928967-NCS2250SN2T1G | NCS2250SN2T1G | NCS2250SN2T1G | 84AC7245 | NCS2250SN2T1G | NCS2250SN2T1G |
| Product Name | Comparators | Comparators | Linear Comparator IC | Linear - Linear - Comparators - NCS2250SN2T1G | Analog Comparators | Comparator, Low Voltage, -40 To 125Deg C; Comparator Type Onsemi | Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Logic Output | Rail to rail | Rail to Rail | |||||||
| Package Type | SOP; Tsop | SOP; TSOP | SOP; 5-TSOP | SOP; SOT; SOT23; TSOP-5 / SOT-23-5 | TSOP | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | |||
| Number of Pins | 5 | 5 | 5 | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |