Comparator General Purpose Complementary, Rail-to-Rail 8-UDFN (1.6x1.6)
Comparator General Purpose Complementary, Rail-to-Rail 8-UDFN (1.6x1.6)
Comparator General Purpose Complementary, Rail-to-Rail 8-UDFN (1.6x1.6)
Manufacturer: ON Semiconductor
Win Source Part Number: 025103-NCS2220AMUT1G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Complementary, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 17μA
Voltage - Input Offset (Max): 5mV @ 6V
Current - Input Bias (Max): 1pA @ 6V
CMRR, PSRR (Typ): 53dB CMRR, 45dB PSRR
Propagation Delay (Max): 500ns
Hysteresis: 20mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-UDFN (1.6x1.6)
Supply Voltage - Operating: 0.85 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC COMPARATOR 2 GEN PUR 8UDFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | NCS2220AMUT1GOSDKR-ND | NCS2220AMUT1G | NCS2220AMUT1G |
| Product Name | Comparators | Linear - Linear - Comparators - NCS2220AMUT1G | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Magnitude | Identity |