onsemi Linear - Linear - Amplifiers - Audio - NCS2211MNTX NCS2211MNTX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060093-NCS2211MNTX Packaging: Reel - TR Type: Class AB Features: Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.5W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Dimension: 8-VFDFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060093-NCS2211MNTX Packaging: Reel - TR Type: Class AB Features: Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.5W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Dimension: 8-VFDFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - NCS2211MNTX - 060093-NCS2211MNTX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NCS2211MNTX
060093-NCS2211MNTX
Linear - Linear - Amplifiers - Audio - NCS2211MNTX 060093-NCS2211MNTX
Manufacturer: ON Semiconductor Win Source Part Number: 060093-NCS2211MNTX Packaging: Reel - TR Type: Class AB Features: Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.5W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Dimension: 8-VFDFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 060093-NCS2211MNTX
Packaging: Reel - TR
Type: Class AB
Features: Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.5W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Dimension: 8-VFDFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DFN Audio Amplifier - 742-NCS2211MNTX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DFN Audio Amplifier
742-NCS2211MNTX
DFN Audio Amplifier 742-NCS2211MNTX
IC AMP AUDIO DIFF OUT SD 8-DFN Product overview: NCS2211MNTX from ON Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCS2211MNTX can be used for catalog matching and distributor lookup.

IC AMP AUDIO DIFF OUT SD 8-DFN Product overview: NCS2211MNTX from ON Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCS2211MNTX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 060093-NCS2211MNTX 742-NCS2211MNTX
Product Name Linear - Linear - Amplifiers - Audio - NCS2211MNTX DFN Audio Amplifier
Supply Voltage (VS) 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data