Manufacturer: ON Semiconductor
Win Source Part Number: 060092-NCS2211DR2G
Packaging: Reel - TR
Type: Class AB
Features: Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.5W x 1 @ 4 Ohm
Family Name: NCS2211
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): LM4891MX; LM4891MX/NOPB; LM4891M/NOPB; LM4891M;
Introduction Date: February 27, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Low Distortion Audio Amplifier 1W SOIC8
Low Distortion Audio Amplifier 1W SOIC8
Low Distortion Audio Amplifier 1W SOIC8
1.5W Audio Amp, 12MHz, 5.5V, 1Ch, SOIC, Tape & Reel Product overview: NCS2211DR2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, 12MHz, 5.5V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5W, 12MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCS2211DR2G can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Audio Amplifiers AUDIO AMP
IC AMP CLASS AB MONO 1.5W 8SOIC
IC AMP CLASS AB MONO 1.5W 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
AUDIO POWER AMP, AB, -40 TO 85DEG C; Output Power:1.5W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:4ohm; Product Range:- RoHS Compliant: Yes
IC AMP CLASS AB MONO 1.5W 8SOIC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 060092-NCS2211DR2G | 7878819P | 7878819 | 742-NCS2211DR2G | NCS2211DR2GOSDKR-ND | NCS2211DR2G | NCS2211DR2G | NCS2211DR2G | NCS2211DR2G | 42Y0860 | NCS2211DR2G |
| Product Name | Linear - Linear - Amplifiers - Audio - NCS2211DR2G | Audio Amplifier ICs | Audio Amplifier ICs | 1.5W 12MHz 5.5V SOIC Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Power Amp, Ab, -40 To 85Deg C; Output Power Onsemi | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| Output Power | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Operation Class | Class A; Class AB | Class AB | Class AB | Class AB | |||||||
| Package Type | SOIC; 8-SOIC | SOIC; SOIC | SOIC; Soic | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |