onsemi Linear - Linear - Comparators - NCS2203SN2T1 NCS2203SN2T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 113121-NCS2203SN2T1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open-Drain, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 17μA Voltage - Input Offset (Max): 5mV @ 6V Current - Input Bias (Max): 1pA @ 6V CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 1.1μs Hysteresis: 20mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 6-TSOP Supply Voltage - Operating: 0.85 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 113121-NCS2203SN2T1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open-Drain, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 17μA Voltage - Input Offset (Max): 5mV @ 6V Current - Input Bias (Max): 1pA @ 6V CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 1.1μs Hysteresis: 20mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 6-TSOP Supply Voltage - Operating: 0.85 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - NCS2203SN2T1 - NCS2203SN2T1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - NCS2203SN2T1
NCS2203SN2T1
Linear - Linear - Comparators - NCS2203SN2T1 NCS2203SN2T1
Manufacturer: ON Semiconductor Win Source Part Number: 113121-NCS2203SN2T1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open-Drain, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 17μA Voltage - Input Offset (Max): 5mV @ 6V Current - Input Bias (Max): 1pA @ 6V CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 1.1μs Hysteresis: 20mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 6-TSOP Supply Voltage - Operating: 0.85 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 113121-NCS2203SN2T1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 17μA
Voltage - Input Offset (Max): 5mV @ 6V
Current - Input Bias (Max): 1pA @ 6V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 1.1μs
Hysteresis: 20mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 6-TSOP
Supply Voltage - Operating: 0.85 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - NCS2203SN2T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open-Drain, Rail-to-Rail 6-TSOP

Comparator General Purpose Open-Drain, Rail-to-Rail 6-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - NCS2203SN2T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
NCS2203SN2T1
Integrated Circuits (ICs) - Linear - Comparators NCS2203SN2T1
IC COMPARATOR 1 GEN PUR 6TSOP

IC COMPARATOR 1 GEN PUR 6TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number NCS2203SN2T1 NCS2203SN2T1OSTR-ND NCS2203SN2T1
Product Name Linear - Linear - Comparators - NCS2203SN2T1 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HC688M96E4 - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
3 suppliers
8-bit magnitude comparator - 74HC688PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
Specs
Supply Voltage Other
Package Type Other; Surface Mount
Operating Current 15 to 48 mA
View Details