onsemi Linear - Linear - Comparators - NCS2202SN2T1G NCS2202SN2T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 114210-NCS2202SN2T1G Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open-Drain, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 17μA Voltage - Input Offset (Max): 5mV @ 6V Current - Input Bias (Max): 1pA @ 6V CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 1.1μs Hysteresis: 20mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 5-TSOP Supply Voltage - Operating: 0.85 V to 6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 114210-NCS2202SN2T1G Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open-Drain, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 17μA Voltage - Input Offset (Max): 5mV @ 6V Current - Input Bias (Max): 1pA @ 6V CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 1.1μs Hysteresis: 20mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 5-TSOP Supply Voltage - Operating: 0.85 V to 6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - NCS2202SN2T1G - NCS2202SN2T1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - NCS2202SN2T1G
NCS2202SN2T1G
Linear - Linear - Comparators - NCS2202SN2T1G NCS2202SN2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 114210-NCS2202SN2T1G Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open-Drain, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 17μA Voltage - Input Offset (Max): 5mV @ 6V Current - Input Bias (Max): 1pA @ 6V CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 1.1μs Hysteresis: 20mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 5-TSOP Supply Voltage - Operating: 0.85 V to 6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 114210-NCS2202SN2T1G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 17μA
Voltage - Input Offset (Max): 5mV @ 6V
Current - Input Bias (Max): 1pA @ 6V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 1.1μs
Hysteresis: 20mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 0.85 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 488-NCS2202SN2T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open-Drain, Rail-to-Rail 5-TSOP

Comparator General Purpose Open-Drain, Rail-to-Rail 5-TSOP

Buy Now Datasheet
Comparators - 488-NCS2202SN2T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open-Drain, Rail-to-Rail 5-TSOP

Comparator General Purpose Open-Drain, Rail-to-Rail 5-TSOP

Buy Now Datasheet
Comparators - 488-NCS2202SN2T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open-Drain, Rail-to-Rail 5-TSOP

Comparator General Purpose Open-Drain, Rail-to-Rail 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - NCS2202SN2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
NCS2202SN2T1G
Integrated Circuits (ICs) - Linear - Comparators NCS2202SN2T1G
IC COMPARATOR 1 GEN PUR 5TSOP

IC COMPARATOR 1 GEN PUR 5TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number NCS2202SN2T1G 488-NCS2202SN2T1GDKR-ND NCS2202SN2T1G
Product Name Linear - Linear - Comparators - NCS2202SN2T1G Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 931DM - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP
View Details
2 suppliers
Specs
Supply Voltage 1.5V; Other
View Details
Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers