Single Comparator, CMOS, 6V, 1.1us, 70dB CMRR, TSOP Product overview: NCS2202SN2T1G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCS2202SN2T1G can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Drain, Rail-to-Rail 5-TSOP
LOW VOLTAGE COMPARATOR, 1.1US, SOT-23-5; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:1.1µs; Supply Voltage Range:850mV to 6V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Open Drain;RoHS Compliant: Yes
Analog Comparators 0.85-6V Single CMOS Comparator
IC COMPARATOR LV LOW PWR 5TSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-NCS2202SN2T1G | NCS2202SN2T1G | 50AC6355 | NCS2202SN2T1G | NCS2202SN2T1G |
| Product Name | 6V Linear Comparator IC | Comparators | Low Voltage Comparator, 1.1Us, Sot-23-5; Comparator Type Onsemi | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 0.8500 to 6 volts | 0.8500 to 6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | Tape and Reel | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | SOT-23 |