onsemi SOT-23 Linear Comparator IC NCS2202SN2T1

Description
1-Ch Comparator, 5mV Vos, 1.1us Delay, SOT-23-5, 80dB PSRR/CMRR Product overview: NCS2202SN2T1 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCS2202SN2T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-Ch Comparator, 5mV Vos, 1.1us Delay, SOT-23-5, 80dB PSRR/CMRR Product overview: NCS2202SN2T1 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCS2202SN2T1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS2202SN2T1 is a low-power comparator from the NCS2200 series, designed to operate within a voltage range of 0.85 V to 6.0 V. It features a low supply current of 10 µA, making it suitable for battery-powered applications. The device supports rail-to-rail input and output performance, ensuring maximum signal range. It includes internal hysteresis for clean output switching and has no output phase inversion with overdriven inputs. The propagation delay is specified at 1.0 µs, which is beneficial for fast switching applications. The NCS2202SN2T1 is available in a SOT-23-5 package and is RoHS compliant, making it suitable for various electronic applications, including automotive and portable devices.

Datasheet Summary
Powered by GS/AI

The NCS2202SN2T1 is a low-power comparator from the NCS2200 series, designed to operate within a voltage range of 0.85 V to 6.0 V. It features a low supply current of 10 µA, making it suitable for battery-powered applications. The device supports rail-to-rail input and output performance, ensuring maximum signal range. It includes internal hysteresis for clean output switching and has no output phase inversion with overdriven inputs. The propagation delay is specified at 1.0 µs, which is beneficial for fast switching applications. The NCS2202SN2T1 is available in a SOT-23-5 package and is RoHS compliant, making it suitable for various electronic applications, including automotive and portable devices.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Linear Comparator IC
692-NCS2202SN2T1
SOT-23 Linear Comparator IC 692-NCS2202SN2T1
1-Ch Comparator, 5mV Vos, 1.1us Delay, SOT-23-5, 80dB PSRR/CMRR Product overview: NCS2202SN2T1 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCS2202SN2T1 can be used for catalog matching and distributor lookup.

1-Ch Comparator, 5mV Vos, 1.1us Delay, SOT-23-5, 80dB PSRR/CMRR Product overview: NCS2202SN2T1 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCS2202SN2T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - NCS2202SN2T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
NCS2202SN2T1
Comparators NCS2202SN2T1
Comparator General Purpose Open-Drain, Rail-to-Rail 5-TSOP

Comparator General Purpose Open-Drain, Rail-to-Rail 5-TSOP

Buy Now Datasheet
Linear - Comparators - NCS2202SN2T1 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
NCS2202SN2T1
Linear - Comparators NCS2202SN2T1
IC COMPARATOR LV LOW PWR 5TSOP

IC COMPARATOR LV LOW PWR 5TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 692-NCS2202SN2T1 NCS2202SN2T1 NCS2202SN2T1
Product Name SOT-23 Linear Comparator IC Comparators Linear - Comparators
Supply Voltage (VS) 0.8500 to 6 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Package Type Tape and Reel SOT; SOT23; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data