COMPARATOR, 8000uV OFFSET-MAX, 1100ns RESPONSE TIME, PDSO6, PLASTIC, SC-59, SOT-23, TSOP-6 Product overview: NCS2201SN1T1 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCS2201SN1T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 138113-NCS2201SN1T1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Complementary, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 17μA
Voltage - Input Offset (Max): 5mV @ 6V
Current - Input Bias (Max): 1pA @ 6V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 1.1μs
Hysteresis: 20mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 6-TSOP
Supply Voltage - Operating: 0.85 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Comparator, 1 Func, 8000uV Offset-Max, 1100ns Response Time, CMOS, PDSO6
Comparator General Purpose Complementary, Rail-to-Rail 6-TSOP
IC COMP 1V LP ENABLE 6-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-NCS2201SN1T1 | 138113-NCS2201SN1T1 | NCS2201SN1T1 | NCS2201SN1T1 | NCS2201SN1T1 |
| Product Name | SOT-23 Linear Comparator IC | Linear - Linear - Comparators - NCS2201SN1T1 | Comparators | Linear - Comparators | |
| Supply Voltage (VS) | 0.8500 to 6 volts | 0.8500 to 6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | Tape and Reel | SOP; 6-TSOP | SOP; TSOP6 | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| VOS | 5 millivolts | 5 millivolts |