onsemi Comparators NCS2200SQLT1G

Description
Comparator General Purpose Complementary, Rail-to-Rail 6-DFN (2x2.2)
Request a Quote Datasheet
Description
Comparator General Purpose Complementary, Rail-to-Rail 6-DFN (2x2.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - NCS2200SQLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Complementary, Rail-to-Rail 6-DFN (2x2.2)

Comparator General Purpose Complementary, Rail-to-Rail 6-DFN (2x2.2)

Buy Now Datasheet
Linear - Linear - Comparators - NCS2200SQLT1G - NCS2200SQLT1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - NCS2200SQLT1G
NCS2200SQLT1G
Linear - Linear - Comparators - NCS2200SQLT1G NCS2200SQLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 107057-NCS2200SQLT1G Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Complementary, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 17μA Voltage - Input Offset (Max): 5mV @ 6V Current - Input Bias (Max): 1pA @ 6V CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 1.1μs Hysteresis: 20mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-DFN (2x2.2) Supply Voltage - Operating: 0.85 V to 6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 107057-NCS2200SQLT1G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Complementary, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 17μA
Voltage - Input Offset (Max): 5mV @ 6V
Current - Input Bias (Max): 1pA @ 6V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 1.1μs
Hysteresis: 20mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 6-DFN (2x2.2)
Supply Voltage - Operating: 0.85 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - NCS2200SQLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
NCS2200SQLT1G
Integrated Circuits (ICs) - Linear - Comparators NCS2200SQLT1G
IC COMPARATOR 1 GEN PUR 6DFN

IC COMPARATOR 1 GEN PUR 6DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number NCS2200SQLT1GOSTR-ND NCS2200SQLT1G NCS2200SQLT1G
Product Name Comparators Linear - Linear - Comparators - NCS2200SQLT1G Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 1.8V; Other
Package Type SOIC
View Details
 - 931DM - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP
View Details
2 suppliers
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
8-Bit Identity Comparator - 74FCT521CTQG - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type Other; QSOP
View Details
3 suppliers