onsemi Comparators NCS2200SQ2T2G

Description
Comparator General Purpose Complementary, Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Comparator General Purpose Complementary, Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - NCS2200SQ2T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Complementary, Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Comparator General Purpose Complementary, Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Comparators - NCS2200SQ2T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Complementary, Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Comparator General Purpose Complementary, Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Comparators - NCS2200SQ2T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Complementary, Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Comparator General Purpose Complementary, Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Linear - Linear - Comparators - NCS2200SQ2T2G - NCS2200SQ2T2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - NCS2200SQ2T2G
NCS2200SQ2T2G
Linear - Linear - Comparators - NCS2200SQ2T2G NCS2200SQ2T2G
Manufacturer: ON Semiconductor Win Source Part Number: 025101-NCS2200SQ2T2G Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Complementary, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 17μA Voltage - Input Offset (Max): 5mV @ 6V Current - Input Bias (Max): 1pA @ 6V CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 1.1μs Hysteresis: 20mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: SC-88A (SC-70-5 / SOT-353) Supply Voltage - Operating: 0.85 V to 6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025101-NCS2200SQ2T2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Complementary, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 17μA
Voltage - Input Offset (Max): 5mV @ 6V
Current - Input Bias (Max): 1pA @ 6V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 1.1μs
Hysteresis: 20mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 0.85 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - NCS2200SQ2T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
NCS2200SQ2T2G
Integrated Circuits (ICs) - Linear - Comparators NCS2200SQ2T2G
IC COMPARATOR 1 GEN PUR SC88A

IC COMPARATOR 1 GEN PUR SC88A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number NCS2200SQ2T2GOSCT-ND NCS2200SQ2T2G NCS2200SQ2T2G
Product Name Comparators Linear - Linear - Comparators - NCS2200SQ2T2G Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC85 4-Bit Magnitude Comparator - CD74HC85PW - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
 - LM106H - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
4-Bit Comparator - 8269/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
View Details