1-Ch CMOS Comparator, 1.1us, 6V, TSOP-5 Product overview: NCS2200SN1T1G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCS2200SN1T1G can be used for catalog matching and distributor lookup.
Analog Comparators 0.85-6V Single CMOS Comparator
IC COMPARATOR 1V LOW PWR 5TSOP
Comparator General Purpose Complementary, Rail-to-Rail 5-TSOP
COMPARATOR, SINGLE, 1.1US, SOT-23-5; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:1.1µs; Supply Voltage Range:850mV to 6V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Complementary; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-NCS2200SN1T1G | NCS2200SN1T1G | NCS2200SN1T1G | NCS2200SN1T1G | 79Y9434 |
| Product Name | 6V Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | Comparator, Single, 1.1Us, Sot-23-5; Comparator Type Onsemi |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 0.8500 to 6 volts | 0.8500 to 6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | Tape and Reel | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | SOT-23 |