1-Ch Comparator, 5mV Vos, 1.1us Delay, SOT-23-5, 6V, 15uA Product overview: NCS2200SN1T1 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 15uA, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 6V, 15uA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCS2200SN1T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230514-NCS2200SN1T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Comparator, 1 Func, 8000uV Offset-Max, 1100ns Response Time, CMOS, PDSO5
IC COMPARATOR 1V LOW PWR 5TSOP
Comparator General Purpose Complementary, Rail-to-Rail 5-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-NCS2200SN1T1 | 1230514-NCS2200SN1T1 | NCS2200SN1T1 | NCS2200SN1T1 | NCS2200SN1T1 |
| Product Name | 6V 15uA SOT-23 Linear Comparator IC | Linear - Linear - Comparators - NCS2200SN1T1 | Linear - Comparators | Comparators | |
| Supply Voltage (VS) | 0.8500 to 6 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | Tape and Reel | SOP; TSOP5/6 | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | ||
| Life Cycle Stage | Obsolete |