Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:1.1µs; Supply Voltage Range:850mV to 6V; Comparator Case Style:µDFN; No. of Pins:6Pins; IC Output Type:Complementary; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 29AC8838 |
| Product Name | Comparator Type Onsemi |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 0.8500 to 6 volts |
| Operating Temperature | -40 C (-40 F) |