onsemi Comparators NCS2200AMUT1G

Description
Comparator General Purpose Complementary, Rail-to-Rail 6-UDFN (1.2x1)
Request a Quote Datasheet
Description
Comparator General Purpose Complementary, Rail-to-Rail 6-UDFN (1.2x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - NCS2200AMUT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Complementary, Rail-to-Rail 6-UDFN (1.2x1)

Comparator General Purpose Complementary, Rail-to-Rail 6-UDFN (1.2x1)

Buy Now Datasheet
Comparators - NCS2200AMUT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Complementary, Rail-to-Rail 6-UDFN (1.2x1)

Comparator General Purpose Complementary, Rail-to-Rail 6-UDFN (1.2x1)

Buy Now Datasheet
Comparators - NCS2200AMUT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Complementary, Rail-to-Rail 6-UDFN (1.2x1)

Comparator General Purpose Complementary, Rail-to-Rail 6-UDFN (1.2x1)

Buy Now Datasheet
Linear - Linear - Comparators - NCS2200AMUT1G - NCS2200AMUT1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - NCS2200AMUT1G
NCS2200AMUT1G
Linear - Linear - Comparators - NCS2200AMUT1G NCS2200AMUT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025100-NCS2200AMUT1G Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Complementary, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 17μA Hysteresis: 20mV Categories: Integrated Circuits Status: Active Case / Package: 6-UDFN (1.2x1) Supply Voltage - Operating: 0.85 V to 6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025100-NCS2200AMUT1G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Complementary, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 17μA
Hysteresis: 20mV
Categories: Integrated Circuits
Status: Active
Case / Package: 6-UDFN (1.2x1)
Supply Voltage - Operating: 0.85 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - NCS2200AMUT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
NCS2200AMUT1G
Integrated Circuits (ICs) - Linear - Comparators NCS2200AMUT1G
IC COMPARATOR 1 GEN PUR 6UDFN

IC COMPARATOR 1 GEN PUR 6UDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number NCS2200AMUT1GOSDKR-ND NCS2200AMUT1G NCS2200AMUT1G
Product Name Comparators Linear - Linear - Comparators - NCS2200AMUT1G Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT521SC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers