Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP ZER-DRIFT 4CIRC 14SOIC Product overview: NCS21914DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS21914DR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340525-NCS21914DR2G
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100, Zero-Drift
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 100 pA
Voltage - Input Offset: 1 µV
Current - Supply: 475µA (x4 Channels)
Current - Output / Channel: 18 mA
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Base Product Number: NCS21914
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 36 V
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP ZER-DRIFT 4CIRC 14SOIC
IC OPAMP ZER-DRIFT 4CIRC 14SOIC
IC OPAMP ZER-DRIFT 4CIRC 14SOIC
OPAMP, 2MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 2296394P | 488-NCS21914DR2GCT-ND | 687-NCS21914DR2G | 1340525-NCS21914DR2G | NCS21914DR2G | NCS21914DR2G | NCS21914DR2G | NCS21914DR2G | 50AJ5843 |
| Product Name | Op Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 2Mhz, -40 To 125Deg C Rohs Compliant Onsemi |
| Standards | RoHS | RoHS | RoHS | ||||||
| Package Type | SOIC; SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||
| Number of Pins | 14 | 14 | |||||||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.4750 milliamps | 0.4750 milliamps | 0.4750 milliamps | 0.4750 milliamps |