Precision Dual Operational Amplifier, 2 MHz Bandwidth, Low Noise, Zero-Drift, 25 µV Offset Precision Dual Operational Amplifier, 2 MHz Bandwidth, Low Noise, Zero-Drift, 25 µV Offset
IC OPAMP ZER-DRIFT 2CIRC 8SOIC Product overview: NCS21912DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS21912DR2G can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Win Source Part Number: 1338150-NCS21912DR2G
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100, Zero-Drift
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 100 pA
Voltage - Input Offset: 1 µV
Current - Supply: 475µA (x2 Channels)
Current - Output / Channel: 18 mA
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Base Product Number: NCS21912
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 36 V
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OPAMP, 2MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
| Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | NCS21912DR2G | 2216650P | 687-NCS21912DR2G | 488-NCS21912DR2GCT-ND | 1338150-NCS21912DR2G | NCS21912DR2G | NCS21912DR2G | NCS21912DR2G | 32AJ8399 | NCS21912DR2G |
| Product Name | Op Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 2Mhz, -40 To 125Deg C Rohs Compliant Onsemi | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SOIC; SOIC-8 | SOIC; SOIC | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Life Cycle Stage | Active | Active | Active | |||||||
| Number of Pins | 8 | 8 | ||||||||
| Supply Voltage (VS) | 4 to 36 volts | 4 volts | 4 volts |