Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
OPAMP, 350KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 488-NCS21874DTBR2GCT-ND | 50AJ5842 | NCS21874DTBR2G | NCS21874DTBR2G | NCS21874DTBR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Opamp, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.0280 milliamps | 0.0280 milliamps | 0.0280 milliamps | ||
| Slew Rate | 0.1000 V/µs | 1.00E-7 V/µs | 0.1000 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |