onsemi 6V 350kHz Operational Amplifier IC NCS21871SQ3T2G

Description
Zero-Drift Op Amp, 45µV Offset, 1.8-6V, 350kHz BW, 5-Pin Product overview: NCS21871SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS21871SQ3T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zero-Drift Op Amp, 45µV Offset, 1.8-6V, 350kHz BW, 5-Pin Product overview: NCS21871SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS21871SQ3T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 350kHz Operational Amplifier IC
687-NCS21871SQ3T2G
6V 350kHz Operational Amplifier IC 687-NCS21871SQ3T2G
Zero-Drift Op Amp, 45µV Offset, 1.8-6V, 350kHz BW, 5-Pin Product overview: NCS21871SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS21871SQ3T2G can be used for catalog matching and distributor lookup.

Zero-Drift Op Amp, 45µV Offset, 1.8-6V, 350kHz BW, 5-Pin Product overview: NCS21871SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS21871SQ3T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1357482-NCS21871SQ3T2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1357482-NCS21871SQ3T2G
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1357482-NCS21871SQ3T2G
Win Source Part Number: 1357482-NCS21871SQ3T 2G Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Zero-Drift Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Base Product Number: NCS21871 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 28µA Current - Output / Channel: 11 mA Number of Circuits: 1 Amplifier Type: General Purpose Slew Rate: 0.1V/µs Gain Bandwidth Product: 350 kHz Current - Input Bias: 60 pA Voltage - Input Offset: 6 µV Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1357482-NCS21871SQ3T2G
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Zero-Drift
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Base Product Number: NCS21871
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 28µA
Current - Output / Channel: 11 mA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 0.1V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 60 pA
Voltage - Input Offset: 6 µV
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCS21871SQ3T2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCS21871SQ3T2GDKR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCS21871SQ3T2GDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCS21871SQ3T2GCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCS21871SQ3T2GCT-ND
Instrumentation, Op Amps, Buffer Amps 488-NCS21871SQ3T2GCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCS21871SQ3T2GTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCS21871SQ3T2GTR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCS21871SQ3T2GTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Op Amps - 2025590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2025590
Op Amps 2025590
onsemi NCS21871SQ3T2G

onsemi NCS21871SQ3T2G

Supplier's Site
Op Amps - 2025591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2025591
Op Amps 2025591
onsemi NCS21871SQ3T2G

onsemi NCS21871SQ3T2G

Supplier's Site
Op Amps - 2025591P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2025591P
Op Amps 2025591P
onsemi NCS21871SQ3T2G

onsemi NCS21871SQ3T2G

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCS21871SQ3T2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS21871SQ3T2G
Instrumentation, OP Amps, Buffer Amps NCS21871SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS21871SQ3T2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS21871SQ3T2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS21871SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS21871SQ3T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS21871SQ3T2G
Integrated Circuits (ICs) - Linear - Amplifiers NCS21871SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site
Opamp, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi - 74AH4797 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi
74AH4797
Opamp, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi 74AH4797
OPAMP, 350KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 350KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS21871SQ3T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS21871SQ3T2G
Instrumentation, OP Amps, Buffer Amps NCS21871SQ3T2G
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 687-NCS21871SQ3T2G 1357482-NCS21871SQ3T2G 488-NCS21871SQ3T2GDKR-ND 2025590 2025591 NCS21871SQ3T2G NCS21871SQ3T2G NCS21871SQ3T2G 74AH4797 NCS21871SQ3T2G
Product Name 6V 350kHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Opamp, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Source Current (IS) 0.0280 milliamps 0.0280 milliamps 0.0280 milliamps 0.0280 milliamps
VOS 0.0060 millivolts 0.0060 millivolts 0.0060 millivolts
IBIAS 6.00E-5 µA 6.00E-5 µA 6.00E-5 µA
GBW 0.3500 MHz 0.3500 MHz 0.3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers
Analog - MTLF156MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9566602QDA - Lingto Electronic Limited
Specs
Source Current (IS) 0.1400 milliamps
View Details