General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: NCS21802DMR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS21802DMR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357491-NCS21802DMR2
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100, Zero-Drift
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: NCS21802
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 75µA (x2 Channels)
Current - Output / Channel: 38 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 0.7V/µs
Gain Bandwidth Product: 1.5 MHz
Current - Input Bias: 60 pA
Voltage - Input Offset: 2 µV
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
OPAMP, 1.5MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 488-NCS21802DMR2GTR-ND | 687-NCS21802DMR2G | 1357491-NCS21802DMR2G | NCS21802DMR2G | NCS21802DMR2G | NCS21802DMR2G | 50AJ5839 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 1.5Mhz, -40 To 125Deg C Rohs Compliant Onsemi |
| Source Current (IS) | 0.0750 milliamps | 0.0750 milliamps | 0.0750 milliamps | 0.0750 milliamps | |||
| Slew Rate | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | 0.7000 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Standards | RoHS | RoHS |