onsemi -0.3V 26V Operational Amplifier IC NCS214SQT2G

Description
Current Sense Amplifier, 1% Max. Gain Error, Bi-Directional Zero-Drift, -0.3V to 26V CMIVR, 3000-REEL Product overview: NCS214SQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -0.3V, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, -0.3V, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS214SQT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Amplifier, 1% Max. Gain Error, Bi-Directional Zero-Drift, -0.3V to 26V CMIVR, 3000-REEL Product overview: NCS214SQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -0.3V, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, -0.3V, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS214SQT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-0.3V 26V Operational Amplifier IC
687-NCS214SQT2G
-0.3V 26V Operational Amplifier IC 687-NCS214SQT2G
Current Sense Amplifier, 1% Max. Gain Error, Bi-Directional Zero-Drift, -0.3V to 26V CMIVR, 3000-REEL Product overview: NCS214SQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -0.3V, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, -0.3V, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS214SQT2G can be used for catalog matching and distributor lookup.

Current Sense Amplifier, 1% Max. Gain Error, Bi-Directional Zero-Drift, -0.3V to 26V CMIVR, 3000-REEL Product overview: NCS214SQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -0.3V, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, -0.3V, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS214SQT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS214SQT2G - 928964-NCS214SQT2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS214SQT2G
928964-NCS214SQT2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS214SQT2G 928964-NCS214SQT2G
Manufacturer: ON Semiconductor Win Source Part Number: 928964-NCS214SQT2G Operating Temperature Range: -40°C ~ 125°C Features: Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: NCS214 Categories: Integrated Circuits (ICs) Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCS214SQT2G-ND, NCS214SQT2GOSCT, NCS214SQT2GOSTR, NCS214SQT2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 928964-NCS214SQT2G
Operating Temperature Range: -40°C ~ 125°C
Features: Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCS214
Categories: Integrated Circuits (ICs)
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCS214SQT2G-ND, NCS214SQT2GOSCT, NCS214SQT2GOSTR, NCS214SQT2GOSDKR

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS214SQT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS214SQT2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS214SQT2GOSTR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
IC AMP CURR SENSE 100G SC70-6 - 598-NCS214SQT2G - Utmel Electronic Limited
Hong Kong, China
IC AMP CURR SENSE 100G SC70-6
598-NCS214SQT2G
IC AMP CURR SENSE 100G SC70-6 598-NCS214SQT2G
IC AMP CURR SENSE 100G SC70-6

IC AMP CURR SENSE 100G SC70-6

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - NCS214SQT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS214SQT2G
Integrated Circuits (ICs) - Linear - Amplifiers NCS214SQT2G
IC OPAMP ZERO-DRIFT 1 CIRC SC88

IC OPAMP ZERO-DRIFT 1 CIRC SC88

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCS214SQT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS214SQT2G
Instrumentation, OP Amps, Buffer Amps NCS214SQT2G
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS214SQT2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS214SQT2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS214SQT2G
IC OPAMP ZERO-DRIFT 1 CIRC SC88

IC OPAMP ZERO-DRIFT 1 CIRC SC88

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-NCS214SQT2G 928964-NCS214SQT2G NCS214SQT2GOSTR-ND 598-NCS214SQT2G NCS214SQT2G NCS214SQT2G NCS214SQT2G
Product Name -0.3V 26V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS214SQT2G Instrumentation, Op Amps, Buffer Amps IC AMP CURR SENSE 100G SC70-6 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.7 to ? volts 2.7 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-88/SC70-6/SOT-363 SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Surface Mount SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Features Rail-Rail-Out
Source Current (IS) 0.0650 milliamps 0.0650 milliamps 0.0650 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484244P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD622AR - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 1 MHz
View Details