General Purpose Amplifier 2 Circuit Rail-to-Rail 9-WLCSP (1.02x1.02)
General Purpose Amplifier 2 Circuit Rail-to-Rail 9-WLCSP (1.02x1.02)
General Purpose Amplifier 2 Circuit Rail-to-Rail 9-WLCSP (1.02x1.02)
7 MHz, Dual Operational Amplifier with Enable in CSP, Low Power Industry's smallest Dual Amplifier
Manufacturer: onsemi
Category: Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Amplifier Type: General Purpose
Slew Rate: 5V/µs
Gain Bandwidth Product: 7 MHz
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 9-XFBGA, WLCSP
Supplier Device Package: 9-WLCSP (1.02x1.02)
IC OPAMP GP 2 CIRCUIT 9WLCSP Product overview: NCS20282FCTTAG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20282FCTTAG can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 9WLCSP
General Purpose Amplifier 2 Circuit Rail-to-Rail 9-WLCSP (1.02x1.02)
IC OPAMP GP 2 CIRCUIT 9WLCSP
OPAMP, 7MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 488-NCS20282FCTTAGCT-ND | NCS20282FCTTAG | 687-NCS20282FCTTAG | NCS20282FCTTAG | NCS20282FCTTAG | NCS20282FCTTAG | 32AJ8396 | |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 7Mhz, -40 To 125Deg C Rohs Compliant Onsemi | |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.8500 milliamps | 0.8500 milliamps | 0.8500 milliamps | |||||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | 5 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 9-XFBGA, WLCSP | CSP; WLCSP-9 | 9-XFBGA, WLCSP | Tape & Reel (TR) | 9-XFBGA, WLCSP | CSP; 9-XFBGA, WLCSP |