The NCS20166 operational amplifier features a gain bandwidth of 10 MHz and operates over a supply voltage range of 3.0 V to 5.5 V. It is designed for a wide temperature range, functioning effectively from -40°C to +125°C. This op amp offers rail-to-rail input and output capabilities, making it suitable for various applications including current sensing, motor control circuits, and medical instrumentation. The device has a maximum input offset voltage of 550 µV at 5 V supply and a quiescent current of 1.55 mA. It is RoHS compliant and available in a compact SC-74A (SOT23-5) package, making it a good choice for space-constrained designs. The NCV prefix indicates that it is AEC-Q100 qualified, suitable for automotive applications.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-74A
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-74A
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-74A
Precision Operational Amplifier, Low Offset, 10 MHz, Rail-to-Rail Input / Output 10 MHz, Rail to Rail In/Out Operational Amplifier, 3000-REEL Product overview: NCS20166SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20166SN2T1G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Category: Integrated Circuits (ICs)- Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) Cut Tape (CT)
Series: Automotive, AEC-Q100
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Surface Mount
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6-L
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-74A
IC OPAMP GP 1 CIRCUIT SC74A
IC OPAMP GP 1 CIRCUIT SC74A
IC OPAMP GP 1 CIRCUIT SC74A
OPAMP, 10MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 488-NCS20166SN2T1GDKR-ND | 687-NCS20166SN2T1G | NCS20166SN2T1G | NCS20166SN2T1G | NCS20166SN2T1G | NCS20166SN2T1G | 82AH7624 | |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 10 MHz Operational Amplifier IC | Integrated Circuits (ICs)- Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 10Mhz, -40 To 125Deg C Rohs Compliant Onsemi |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | |||||
| Slew Rate | 6 V/µs | 6 V/µs | 6 V/µs | 6.00E-6 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; SOT-23-5 Thin, TSOT-23-5 | SOT-23-6 Thin, TSOT-23-6 | SOT; SC-74A, SOT-753 | Surface Mount | Surface Mount |