onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20092DR2G NCS20092DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082447-NCS20092DR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.17 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 23μA Channel Output Current: 8.5mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082447-NCS20092DR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.17 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 23μA Channel Output Current: 8.5mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS20092 operational amplifier from Onsemi features a gain-bandwidth product of 350 kHz and operates with a low quiescent current of 20 µA per channel. It is designed to function within a supply voltage range of 1.8 V to 5.5 V and can withstand temperatures from -40°C to +125°C. The device exhibits a low input offset voltage of 4 mV and supports rail-to-rail input and output, making it suitable for a variety of applications including sensor signal conditioning and low voltage current sensing. The NCS20092 is AEC-Q100 qualified, indicating its reliability for automotive applications, and is available in multiple package options including SC70-5, SOT23-5, and TSSOP-8. This operational amplifier is also RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The NCS20092 operational amplifier from Onsemi features a gain-bandwidth product of 350 kHz and operates with a low quiescent current of 20 µA per channel. It is designed to function within a supply voltage range of 1.8 V to 5.5 V and can withstand temperatures from -40°C to +125°C. The device exhibits a low input offset voltage of 4 mV and supports rail-to-rail input and output, making it suitable for a variety of applications including sensor signal conditioning and low voltage current sensing. The NCS20092 is AEC-Q100 qualified, indicating its reliability for automotive applications, and is available in multiple package options including SC70-5, SOT23-5, and TSSOP-8. This operational amplifier is also RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20092DR2G - 1082447-NCS20092DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20092DR2G
1082447-NCS20092DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20092DR2G 1082447-NCS20092DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082447-NCS20092DR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.17 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 23μA Channel Output Current: 8.5mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082447-NCS20092DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.17 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 23μA
Channel Output Current: 8.5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCS20092DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCS20092DR2GTR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCS20092DR2GTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCS20092DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCS20092DR2GCT-ND
Instrumentation, Op Amps, Buffer Amps 488-NCS20092DR2GCT-ND
IC OP AMP 2CH 8-SOIC

IC OP AMP 2CH 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCS20092DR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCS20092DR2GDKR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCS20092DR2GDKR-ND
IC OP AMP 2CH 8-SOIC

IC OP AMP 2CH 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 350kHz 5.5V SOIC Operational Amplifier IC
687-NCS20092DR2G
Dual 350kHz 5.5V SOIC Operational Amplifier IC 687-NCS20092DR2G
Dual Op Amp, 350kHz, Rail-to-Rail, 5.5V, 8-Pin SOIC Product overview: NCS20092DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350kHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350kHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20092DR2G can be used for catalog matching and distributor lookup.

Dual Op Amp, 350kHz, Rail-to-Rail, 5.5V, 8-Pin SOIC Product overview: NCS20092DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350kHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350kHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20092DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Opamp, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi - 81Y3867 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi
81Y3867
Opamp, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi 81Y3867
OPAMP, 350KHZ, -40 TO 125DEG; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OPAMP, 350KHZ, -40 TO 125DEG; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS20092DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS20092DR2G
Integrated Circuits (ICs) - Linear - Amplifiers NCS20092DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCS20092DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS20092DR2G
Instrumentation, OP Amps, Buffer Amps NCS20092DR2G
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS20092DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS20092DR2G
Instrumentation, OP Amps, Buffer Amps NCS20092DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20092DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS20092DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS20092DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
IC OPAMP GP 2 CIRCUIT 8SOIC - 598-NCS20092DR2G - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT 8SOIC
598-NCS20092DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC 598-NCS20092DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCS20092DR2G
Operational Amplifiers - Op Amps NCS20092DR2G
Operational Amplifiers - Op Amps R2R IO DUAL AMPLIFIE

Operational Amplifiers - Op Amps R2R IO DUAL AMPLIFIE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 1082447-NCS20092DR2G 488-NCS20092DR2GTR-ND 687-NCS20092DR2G 81Y3867 NCS20092DR2G NCS20092DR2G NCS20092DR2G NCS20092DR2G 598-NCS20092DR2G NCS20092DR2G
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20092DR2G Instrumentation, Op Amps, Buffer Amps Dual 350kHz 5.5V SOIC Operational Amplifier IC Opamp, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 2 CIRCUIT 8SOIC Operational Amplifiers - Op Amps
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 volts
Source Current (IS) 0.0230 milliamps 0.0230 milliamps 0.0230 milliamps 0.0230 milliamps
VOS 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA 1.00E-6 µA
GBW 0.3500 MHz 0.3500 MHz 0.3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail Precision Operational Amplifier - ALD1702APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Op Amps - 2412896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details