General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
IC OP AMP 1CH 5-TSOP
IC OP AMP 1CH 5-TSOP
1 Func, 4000uV Offset-Max, CMOS, PDSO5
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
OPAMP, 350KHZ, -40 TO 125DEG; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps R2R OUTPUT SINGLE AMPLIFI
IC OPAMP GP 1 CIRCUIT 5TSOP
IC OPAMP GP 1 CIRCUIT 5TSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 488-NCS20091SN3T1GTR-ND | NCS20091SN3T1G | NCS20091SN3T1G | 31AC0673 | NCS20091SN3T1G | NCS20091SN3T1G | NCS20091SN3T1G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0230 milliamps | 0.0230 milliamps | 0.0230 milliamps | ||||
| Slew Rate | 0.1500 V/µs | 0.1500 V/µs | 1.50E-7 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOT; SOT-23-5 Thin, TSOT-23-5 | SOP; TSOP-5 | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | Surface Mount |