onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20091SN2T1G NCS20091SN2T1G

Description
1 Func, 4000uV Offset-Max, CMOS, PDSO5
Request a Quote
Description
1 Func, 4000uV Offset-Max, CMOS, PDSO5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS20091SN2T1G is a low power operational amplifier with a gain-bandwidth product of 350 kHz and a quiescent current of 20 µA per channel. It operates within a supply voltage range of 1.8 V to 5.5 V and features a low input offset voltage of 4 mV maximum. The device supports rail-to-rail input and output, making it suitable for applications that require maximum utilization of the supply voltage. It is designed to function effectively over a wide temperature range of -40°C to +125°C. The NCS20091SN2T1G is AEC-Q100 qualified, indicating its reliability for automotive applications, and is available in various compact package options, including SOT23-5. This operational amplifier is ideal for sensor signal conditioning and low voltage current sensing in automotive, consumer, and industrial markets.

Datasheet Summary
Powered by GS/AI

The NCS20091SN2T1G is a low power operational amplifier with a gain-bandwidth product of 350 kHz and a quiescent current of 20 µA per channel. It operates within a supply voltage range of 1.8 V to 5.5 V and features a low input offset voltage of 4 mV maximum. The device supports rail-to-rail input and output, making it suitable for applications that require maximum utilization of the supply voltage. It is designed to function effectively over a wide temperature range of -40°C to +125°C. The NCS20091SN2T1G is AEC-Q100 qualified, indicating its reliability for automotive applications, and is available in various compact package options, including SOT23-5. This operational amplifier is ideal for sensor signal conditioning and low voltage current sensing in automotive, consumer, and industrial markets.

Suppliers

Company
Product
Description
Supplier Links
 - NCS20091SN2T1G - Rochester Electronics
Newburyport, MA, United States
1 Func, 4000uV Offset-Max, CMOS, PDSO5

1 Func, 4000uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20091SN2T1G - 887075-NCS20091SN2T1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20091SN2T1G
887075-NCS20091SN2T1G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20091SN2T1G 887075-NCS20091SN2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 887075-NCS20091SN2T1 G Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: NCS20091 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887075-NCS20091SN2T1G
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCS20091
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Singapore, Singapore
Automotive 350kHz 5.5V Operational Amplifier IC
687-NCS20091SN2T1G
Automotive 350kHz 5.5V Operational Amplifier IC 687-NCS20091SN2T1G
Op Amp, 350kHz, 5.5V RRIO, Single, 5-Pin, Automotive Product overview: NCS20091SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20091SN2T1G can be used for catalog matching and distributor lookup.

Op Amp, 350kHz, 5.5V RRIO, Single, 5-Pin, Automotive Product overview: NCS20091SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20091SN2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCS20091SN2T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCS20091SN2T1GTR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCS20091SN2T1GTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCS20091SN2T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCS20091SN2T1GCT-ND
Instrumentation, Op Amps, Buffer Amps 488-NCS20091SN2T1GCT-ND
IC OP AMP 1CH 5-TSOP

IC OP AMP 1CH 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCS20091SN2T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCS20091SN2T1GDKR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCS20091SN2T1GDKR-ND
IC OP AMP 1CH 5-TSOP

IC OP AMP 1CH 5-TSOP

Buy Now Datasheet
Opamp, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi - 31AC0672 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi
31AC0672
Opamp, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi 31AC0672
OPAMP, 350KHZ, -40 TO 125DEG; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OPAMP, 350KHZ, -40 TO 125DEG; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20091SN2T1G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS20091SN2T1G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS20091SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCS20091SN2T1G
Operational Amplifiers - Op Amps NCS20091SN2T1G
Operational Amplifiers - Op Amps R2R OUTPUT SINGLE AMPLIFI

Operational Amplifiers - Op Amps R2R OUTPUT SINGLE AMPLIFI

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS20091SN2T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS20091SN2T1G
Instrumentation, OP Amps, Buffer Amps NCS20091SN2T1G
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS20091SN2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS20091SN2T1G
Integrated Circuits (ICs) - Linear - Amplifiers NCS20091SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number NCS20091SN2T1G 887075-NCS20091SN2T1G 687-NCS20091SN2T1G 488-NCS20091SN2T1GTR-ND 31AC0672 NCS20091SN2T1G NCS20091SN2T1G NCS20091SN2T1G NCS20091SN2T1G
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20091SN2T1G Automotive 350kHz 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Opamp, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Package Type SOP; TSOP-5 SOP; 5-TSOP SOT; SOT-23-5 Thin, TSOT-23-5 SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 Surface Mount
Life Cycle Stage Active Active Active
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1698171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; Ssop
Number of Pins 8
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
10 suppliers