General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
OPAMP, 1.2MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 488-NCS20084DR2GCT-ND | NCS20084DR2G | NCS20084DR2G | 50AJ5835 | NCS20084DR2G | NCS20084DR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 1.2Mhz, -40 To 125Deg C Rohs Compliant Onsemi | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0480 milliamps | 0.0480 milliamps | 0.0480 milliamps | |||
| Slew Rate | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | 0.4000 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Automotive | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |