IC OP AMP 2CH 8-TSSOP
IC OP AMP 2CH 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Op Amp, 5.5V, RRIO, 1.2MHz, 2-Ch, Automotive, 14-Pin SOIC Product overview: NCS20082DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, 1.2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 5.5V, 1.2MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20082DTBR2G can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps R2R IO DUAL AMPLIFIE
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
OPAMP, 1.2MHZ, -40 TO 125DEG; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 488-NCS20082DTBR2GDKR-ND | 687-NCS20082DTBR2G | NCS20082DTBR2G | NCS20082DTBR2G | NCS20082DTBR2G | 68Y0482 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Automotive 5.5V 1.2MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 1.2Mhz, -40 To 125Deg; No. Of Amplifiers Onsemi |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0480 milliamps | 0.0480 milliamps | ||||
| Slew Rate | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |