General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifier, Wide supply range, 3 MHz CMOS Op-Amp, TSSOP-14, 2500-REEL Product overview: NCS20074DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3 MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20074DTBR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082443-NCS20074DTBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.4 V/μs
Current - Input Bias: 1.5nA
Voltage - Input Offset: 1.3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 465μA
Gain Bandwidth Product (GBP): 3.2MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
OPAMP, 3MHZ, -40 TO 125DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.8V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps R2R QUAD AMPLIFIER
IC OPAMP GP 4 CIRCUIT 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCS20074DTBR2GOSTR-ND | 687-NCS20074DTBR2G | 1082443-NCS20074DTBR2G | 74AC1460 | NCS20074DTBR2G | NCS20074DTBR2G | NCS20074DTBR2G | NCS20074DTBR2G | NCS20074DTBR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 3 MHz TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20074DTBR2G | Opamp, 3Mhz, -40 To 125Deg C; No. Of Amplifiers Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.4200 milliamps | 0.4650 milliamps | 0.4200 milliamps | 0.4200 milliamps | |||||
| Slew Rate | 2.4 V/µs | 2.4 V/µs | 2.4 V/µs | 2.40E-6 V/µs | 2.4 V/µs | 2.4 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount |