Manufacturer: ON Semiconductor
Win Source Part Number: 1082442-NCS20074DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.4 V/μs
Current - Input Bias: 1.5nA
Voltage - Input Offset: 1.3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 465μA
Gain Bandwidth Product (GBP): 3.2MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
4-Ch Op Amp, 3.2MHz GBW, 1.3mV Vos, SOIC, Surface Mount Product overview: NCS20074DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 3.2MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20074DR2G can be used for catalog matching and distributor lookup.
Operational Amplifier, Wide supply range, 3 MHz CMOS Op-Amp
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps R2R QUAD AMPLIFIER
IC OPAMP GP 4 CIRCUIT 14SOIC
OP-AMP, QUAD, 3MHZ, 2.8V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.8V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
OP-AMP, QUAD, 3MHZ, 2.8V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.8V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1082442-NCS20074DR2G | NCS20074DR2GOSDKR-ND | 687-NCS20074DR2G | NCS20074DR2G | NCS20074DR2G | NCS20074DR2G | NCS20074DR2G | NCS20074DR2G | NCS20074DR2G | 31AC0668 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20074DR2G | Instrumentation, Op Amps, Buffer Amps | SMD 3.2MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Quad, 3Mhz, 2.8V/us, Soic-14; No. Of Amplifiers Onsemi | |
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 volts | 2.7 volts | |||||||
| Source Current (IS) | 0.4650 milliamps | 0.4200 milliamps | 0.4200 milliamps | 0.4200 milliamps | ||||||
| VOS | 1.3 millivolts | 1.3 millivolts | 1.3 millivolts | |||||||
| IBIAS | 0.0015 µA | 5.00E-6 µA | 5.00E-6 µA | |||||||
| GBW | 3.2 MHz | 3.2 MHz | 3.2 MHz |