onsemi Instrumentation, Op Amps, Buffer Amps NCS20072DTBR2G

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Request a Quote
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS20072DTBR2G is a dual-channel operational amplifier from the NCx2007x series, featuring rail-to-rail output and a bandwidth of 3 MHz. It operates on supply voltages ranging from 2.7 V to 36 V, making it suitable for a wide variety of applications. The device exhibits a typical slew rate of 2.8 V/µs at a 2.7 V supply while consuming a low quiescent current of 405 µA per channel. It is designed to function effectively over a temperature range of -40°C to 125°C, which enhances its versatility in different environments. The NCS20072DTBR2G is available in a TSSOP-8 package and is compliant with RoHS standards, ensuring it meets environmental regulations. This operational amplifier is particularly well-suited for applications in current sensing and signal conditioning, as well as in automotive and portable instrument contexts.

Datasheet Summary
Powered by GS/AI

The NCS20072DTBR2G is a dual-channel operational amplifier from the NCx2007x series, featuring rail-to-rail output and a bandwidth of 3 MHz. It operates on supply voltages ranging from 2.7 V to 36 V, making it suitable for a wide variety of applications. The device exhibits a typical slew rate of 2.8 V/µs at a 2.7 V supply while consuming a low quiescent current of 405 µA per channel. It is designed to function effectively over a temperature range of -40°C to 125°C, which enhances its versatility in different environments. The NCS20072DTBR2G is available in a TSSOP-8 package and is compliant with RoHS standards, ensuring it meets environmental regulations. This operational amplifier is particularly well-suited for applications in current sensing and signal conditioning, as well as in automotive and portable instrument contexts.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - NCS20072DTBR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS20072DTBR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS20072DTBR2GOSDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS20072DTBR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS20072DTBR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS20072DTBR2GOSTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS20072DTBR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS20072DTBR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS20072DTBR2GOSCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive 3.2MHz 2.7V SOIC Operational Amplifier IC
687-NCS20072DTBR2G
Automotive 3.2MHz 2.7V SOIC Operational Amplifier IC 687-NCS20072DTBR2G
2-Ch CMOS Op Amp, 3.2MHz, 2.7V/µs, Automotive, 8-Pin SOIC Product overview: NCS20072DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.2MHz, 2.7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 3.2MHz, 2.7V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20072DTBR2G can be used for catalog matching and distributor lookup.

2-Ch CMOS Op Amp, 3.2MHz, 2.7V/µs, Automotive, 8-Pin SOIC Product overview: NCS20072DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.2MHz, 2.7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 3.2MHz, 2.7V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20072DTBR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 9008804P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9008804P
Op Amps 9008804P
onsemi NCS20072DTBR2G

onsemi NCS20072DTBR2G

Supplier's Site
Op Amps - 9008804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9008804
Op Amps 9008804
onsemi NCS20072DTBR2G

onsemi NCS20072DTBR2G

Supplier's Site
Op Amps - 1630182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1630182
Op Amps 1630182
onsemi NCS20072DTBR2G

onsemi NCS20072DTBR2G

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20072DTBR2G - 928961-NCS20072DTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20072DTBR2G
928961-NCS20072DTBR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20072DTBR2G 928961-NCS20072DTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 928961-NCS20072DTBR2 G Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCS20072 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCS20072DTBR2GOSDKR, NCS20072DTBR2GOSCT, NCS20072DTBR2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 928961-NCS20072DTBR2G
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCS20072
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: NCS20072DTBR2GOSDKR, NCS20072DTBR2GOSCT, NCS20072DTBR2GOSTR

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20072DTBR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS20072DTBR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS20072DTBR2G
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS20072DTBR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS20072DTBR2G
Integrated Circuits (ICs) - Linear - Amplifiers NCS20072DTBR2G
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site
Operational Amplifier, 3 Mhz, 2, 2.4 V/ S, 2.7V To 36V, Tssop, 8 Rohs Compliant Onsemi - 75Y1855 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, 3 Mhz, 2, 2.4 V/ S, 2.7V To 36V, Tssop, 8 Rohs Compliant Onsemi
75Y1855
Operational Amplifier, 3 Mhz, 2, 2.4 V/ S, 2.7V To 36V, Tssop, 8 Rohs Compliant Onsemi 75Y1855
Operational Amplifier, 3 MHz, 2, 2.4 V/ s, 2.7V to 36V, TSSOP, 8 RoHS Compliant: Yes

Operational Amplifier, 3 MHz, 2, 2.4 V/ s, 2.7V to 36V, TSSOP, 8 RoHS Compliant: Yes

Supplier's Site
Op-Amp, Dual, 3.2Mhz, 2.4V/us, Tssop-8; No. Of Amplifiers Onsemi - 51Y0453 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 3.2Mhz, 2.4V/us, Tssop-8; No. Of Amplifiers Onsemi
51Y0453
Op-Amp, Dual, 3.2Mhz, 2.4V/us, Tssop-8; No. Of Amplifiers Onsemi 51Y0453
OP-AMP, DUAL, 3.2MHZ, 2.4V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:3.2MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP-AMP, DUAL, 3.2MHZ, 2.4V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:3.2MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Op-Amp, Dual, 3.2Mhz, 2.4V/us, Tssop-8; No. Of Amplifiers Onsemi - 71Y7913 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 3.2Mhz, 2.4V/us, Tssop-8; No. Of Amplifiers Onsemi
71Y7913
Op-Amp, Dual, 3.2Mhz, 2.4V/us, Tssop-8; No. Of Amplifiers Onsemi 71Y7913
OP-AMP, DUAL, 3.2MHZ, 2.4V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP-AMP, DUAL, 3.2MHZ, 2.4V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS20072DTBR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS20072DTBR2G
Instrumentation, OP Amps, Buffer Amps NCS20072DTBR2G
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCS20072DTBR2G
Operational Amplifiers - Op Amps NCS20072DTBR2G
Operational Amplifiers - Op Amps R2R DUAL AMPLIFIER

Operational Amplifiers - Op Amps R2R DUAL AMPLIFIER

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS20072DTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS20072DTBR2G
Instrumentation, OP Amps, Buffer Amps NCS20072DTBR2G
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number NCS20072DTBR2GOSDKR-ND 687-NCS20072DTBR2G 9008804P 9008804 928961-NCS20072DTBR2G NCS20072DTBR2G NCS20072DTBR2G 75Y1855 51Y0453 NCS20072DTBR2G NCS20072DTBR2G NCS20072DTBR2G
Product Name Instrumentation, Op Amps, Buffer Amps Automotive 3.2MHz 2.7V SOIC Operational Amplifier IC Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20072DTBR2G Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier, 3 Mhz, 2, 2.4 V/ S, 2.7V To 36V, Tssop, 8 Rohs Compliant Onsemi Op-Amp, Dual, 3.2Mhz, 2.4V/us, Tssop-8; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.4200 milliamps 0.4200 milliamps 0.4200 milliamps
Slew Rate 2.4 V/µs 2.40E-6 V/µs 2.4 V/µs 2.4 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; TSSOP SSOP; SOP; TSSOP; Tssop SSOP; SOP; TSSOP; 8-TSSOP Surface Mount Surface Mount SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data