Manufacturer: ON Semiconductor
Win Source Part Number: 1082441-NCS20072DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.4 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 1.3mV
Family Name: NCS20072
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 465μA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 3.2MHz
Alternative Parts (Cross-Reference): NCV20072DR2G; MAX44246ASA+T; TSB572IDT;
Introduction Date: May 02, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation, Consumer Electronics, Portable Devices
Operational Amplifier, Wide supply range, 3 MHz CMOS Op-Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
2.7V/µs 3.2MHz Dual CMOS Op Amp, 8-Pin SOIC, Automotive Product overview: NCS20072DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 2.7V, 3.2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 2.7V, 3.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20072DR2G can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OP-AMP, DUAL, 3.2MHZ, 2.4V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:3.2MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Operational Amplifier, 3 MHz, 2, 2.4 V/ s, 2.7V to 36V, SOIC, 8 RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps R2R DUAL AMPLIFIER
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 9008801 | 9008801P | 1082441-NCS20072DR2G | NCS20072DR2G | NCS20072DR2GOSDKR-ND | 687-NCS20072DR2G | NCS20072DR2G | NCS20072DR2G | 51Y0452 | 75Y1854 | NCS20072DR2G | NCS20072DR2G | NCS20072DR2G |
| Product Name | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20072DR2G | Instrumentation, Op Amps, Buffer Amps | Automotive Dual 2.7V 3.2MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 3.2Mhz, 2.4V/us, Soic-8; No. Of Amplifiers Onsemi | Operational Amplifier, 3 Mhz, 2, 2.4 V/ S, 2.7V To 36V, Soic, 8 Rohs Compliant Onsemi | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Package Type | SOIC; Soic | SOIC; SOIC | SOIC; 8-SOIC | SOIC; SOIC-8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||||
| Number of Pins | 8 | 8 | |||||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 36 volts | 2.7 volts | ||||||||||
| Source Current (IS) | 0.4650 milliamps | 0.4200 milliamps | 0.4200 milliamps | 0.4200 milliamps |