General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OP AMP 2CH 8-TSSOP
IC OP AMP 2CH 8-TSSOP
Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Dual, 2500-REEL Product overview: NCS20062DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 3 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5V, 3 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20062DTBR2G can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps R2R IO DUAL AMPLIFIE
OPAMP, 3MHZ, -40 TO 125DEG; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:1.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 488-NCS20062DTBR2GTR-ND | 687-NCS20062DTBR2G | NCS20062DTBR2G | 68Y0480 | NCS20062DTBR2G | NCS20062DTBR2G | NCS20062DTBR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 5.5V 3 MHz Operational Amplifier IC | Operational Amplifiers - Op Amps | Opamp, 3Mhz, -40 To 125Deg; No. Of Amplifiers Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | ||||
| Slew Rate | 1.2 V/µs | 1.20E-6 V/µs | 1.2 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |