Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Dual, 2500-REEL Product overview: NCS20062DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 3 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5V, 3 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20062DR2G can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 4000uV Offset-Max, CMOS, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 1082440-NCS20062DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 140μA
Channel Output Current: 19mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OP-AMP, 3MHZ, 1.2V/US, 0.0035V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:1.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Operational Amplifier, 3 MHz, 2, 1.2 V/ s, 1.8V to 5.5V, SOIC, 8 RoHS Compliant: Yes
OP-AMP, 3MHZ, 1.2V/US, 0.0035V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:1.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Operational Amplifiers - Op Amps R2R IO Dual Op Amp 5
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-NCS20062DR2G | NCS20062DR2G | 1082440-NCS20062DR2G | NCS20062DR2GOSDKR-ND | NCS20062DR2G | NCS20062DR2G | NCS20062DR2G | 68Y0479 | 75Y1853 | NCS20062DR2G |
| Product Name | Dual 5.5V 3 MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20062DR2G | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, 3Mhz, 1.2V/us, 0.0035V, Soic-8; No. Of Amplifiers Onsemi | Operational Amplifier, 3 Mhz, 2, 1.2 V/ S, 1.8V To 5.5V, Soic, 8 Rohs Compliant Onsemi | Operational Amplifiers - Op Amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Standards | RoHS | RoHS | RoHS | |||||||
| Package Type | SOIC; SOIC-8 | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||||
| Life Cycle Stage | Active | Active | Active | Active | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts |