Manufacturer: ON Semiconductor
Win Source Part Number: 928958-NCS20061SN3T1
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCS20061
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single, 3000-REEL Product overview: NCS20061SN3T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 3 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20061SN3T1G can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 5TSOP
IC OPAMP GP 1 CIRCUIT 5TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
IC OPAMP GP 1 CIRCUIT 5TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Operational Amplifiers - Op Amps R2R OUTPUT SINGLE AMPLIFI
IC OPAMP GP 1 CIRCUIT 5TSOP
OPAMP, 3MHZ, -40 TO 125DEG; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 5TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 928958-NCS20061SN3T1G | 687-NCS20061SN3T1G | 488-NCS20061SN3T1GDKR-ND | NCS20061SN3T1G | NCS20061SN3T1G | NCS20061SN3T1G | NCS20061SN3T1G | 31AC0665 | NCS20061SN3T1G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20061SN3T1G | 5.5V 3 MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 3Mhz, -40 To 125Deg; No. Of Amplifiers Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOP; 5-TSOP | SOT; SOT-23-5 Thin, TSOT-23-5 | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | Surface Mount | Surface Mount | ||||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | ||||||
| Slew Rate | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.20E-6 V/µs |