Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single, 3000-REEL Product overview: NCS20061MUTAG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 3 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20061MUTAG can be used for catalog matching and distributor lookup.
Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single
Win Source Part Number: 1357524-NCS20061MUTA
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-UDFN (1.6x1.6)
Base Product Number: NCS20061
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 140µA
Current - Output / Channel: 19 mA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 1.2V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 500 µV
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UDFN (1.6x1.6)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UDFN (1.6x1.6)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UDFN (1.6x1.6)
IC OPAMP GP 1 CIRCUIT 6UDFN
OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 1 CIRCUIT 6UDFN
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UDFN (1.6x1.6)
IC OPAMP GP 1 CIRCUIT 6UDFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-NCS20061MUTAG | NCS20061MUTAG | 1357524-NCS20061MUTAG | 488-NCS20061MUTAGDKR-ND | NCS20061MUTAG | 12AJ7224 | NCS20061MUTAG | NCS20061MUTAG | NCS20061MUTAG |
| Product Name | 5.5V 3 MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards | RoHS | RoHS | |||||||
| Package Type | UDFN-6 | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | |||
| Life Cycle Stage | Active | Active | Active | ||||||
| Source Current (IS) | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps |