onsemi Op Amps NCS2005SN1T1G

Description
onsemi NCS2005SN1T1G
Request a Quote Datasheet
Description
onsemi NCS2005SN1T1G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 9229522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9229522
Op Amps 9229522
onsemi NCS2005SN1T1G

onsemi NCS2005SN1T1G

Supplier's Site
Op Amps - 9229522P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9229522P
Op Amps 9229522P
onsemi NCS2005SN1T1G

onsemi NCS2005SN1T1G

Supplier's Site
Op Amps - 1630177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1630177
Op Amps 1630177
onsemi NCS2005SN1T1G

onsemi NCS2005SN1T1G

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - NCS2005SN1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS2005SN1T1GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS2005SN1T1GOSDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS2005SN1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS2005SN1T1GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS2005SN1T1GOSCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS2005SN1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS2005SN1T1GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS2005SN1T1GOSTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2005SN1T1G - 1082438-NCS2005SN1T1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2005SN1T1G
1082438-NCS2005SN1T1G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2005SN1T1G 1082438-NCS2005SN1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082438-NCS2005SN1T1 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.8 V/μs Current - Input Bias: 50nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSOP Supply Voltage - Operating: 2.2 V to 32 V Operating Supply Current: 1.3mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 8.5MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082438-NCS2005SN1T1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.8 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 2.2 V to 32 V
Operating Supply Current: 1.3mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 8.5MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power 8.5MHz Operational Amplifier IC
687-NCS2005SN1T1G
Automotive Low-Power 8.5MHz Operational Amplifier IC 687-NCS2005SN1T1G
Op Amp, Low Power, 8.5MHz GBW, Rail-to-Rail, 5-Pin, Automotive Product overview: NCS2005SN1T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, 8.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Low-Power, 8.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2005SN1T1G can be used for catalog matching and distributor lookup.

Op Amp, Low Power, 8.5MHz GBW, Rail-to-Rail, 5-Pin, Automotive Product overview: NCS2005SN1T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, 8.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Low-Power, 8.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2005SN1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS2005SN1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS2005SN1T1G
Integrated Circuits (ICs) - Linear - Amplifiers NCS2005SN1T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2005SN1T1G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS2005SN1T1G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS2005SN1T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Op-Amp, 8Mhz, 2.7V/us, Sot-23-5; No. Of Amplifiers Onsemi - 08AC2822 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 8Mhz, 2.7V/us, Sot-23-5; No. Of Amplifiers Onsemi
08AC2822
Op-Amp, 8Mhz, 2.7V/us, Sot-23-5; No. Of Amplifiers Onsemi 08AC2822
OP-AMP, 8MHZ, 2.7V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:2.7V/µs; Supply Voltage Range:2.2V to 32V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP-AMP, 8MHZ, 2.7V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:2.7V/µs; Supply Voltage Range:2.2V to 32V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCS2005SN1T1G
Operational Amplifiers - Op Amps NCS2005SN1T1G
Operational Amplifiers - Op Amps LOW POWER 8MHZ GBW R

Operational Amplifiers - Op Amps LOW POWER 8MHZ GBW R

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS2005SN1T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS2005SN1T1G
Instrumentation, OP Amps, Buffer Amps NCS2005SN1T1G
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS2005SN1T1G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS2005SN1T1G
Instrumentation, OP Amps, Buffer Amps NCS2005SN1T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 9229522 9229522P NCS2005SN1T1GOSDKR-ND 1082438-NCS2005SN1T1G 687-NCS2005SN1T1G NCS2005SN1T1G NCS2005SN1T1G 08AC2822 NCS2005SN1T1G NCS2005SN1T1G NCS2005SN1T1G
Product Name Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2005SN1T1G Automotive Low-Power 8.5MHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 8Mhz, 2.7V/us, Sot-23-5; No. Of Amplifiers Onsemi Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Package Type SOT; SOT23; Sot-23 SOT; SOT23; SOT-23 SOT; SOT-23-5 Thin, TSOT-23-5 SOP; 5-TSOP Surface Mount SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 Surface Mount
Number of Pins 5 5
Features Rail-Rail-Out
Source Current (IS) 1.3 milliamps 1.3 milliamps 1.3 milliamps 1.3 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLM118MH - Micross Components, Inc.
Micross Components, Inc.
View Details
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers